Long product name Mede8er MED400X digital media player Black Full HD 1920 x 1080 pixels
:
MED400X - 1080p, 1x HDMI, 1x RJ-45, USB - 2.0, 802.11b/g/n, Black
The long product name of Mede8er MED400X digital media player Black Full HD 1920 x 1080 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MED400X - 1080p, 1x HDMI, 1x RJ-45, USB - 2.0, 802.11b/g/n, Black
More>>>
Short summary description Mede8er MED400X digital media player Black Full HD 1920 x 1080 pixels:
This short summary of the Mede8er MED400X digital media player Black Full HD 1920 x 1080 pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Mede8er MED400X, Black, BMP, JPG, PNG, AAC, MP2, MP3, OGG, SD, Full HD, 1920 x 1080 pixels
Long summary description Mede8er MED400X digital media player Black Full HD 1920 x 1080 pixels:
This is an auto-generated long summary of Mede8er MED400X digital media player Black Full HD 1920 x 1080 pixels based on the first three specs of the first five spec groups.
Mede8er MED400X. Product colour: Black, Image formats supported: BMP, JPG, PNG, Audio formats supported: AAC, MP2, MP3, OGG. Compatible memory cards: SD. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Analog signal format system: NTSC. Wi-Fi data rate (max): 300 Mbit/s. Width: 105 mm, Depth: 140 mm, Height: 36 mm