Long product name McKinley Freddie jrs Male Grey
:
Freddie jrs, Active fit, 70% Cotton, 30% Polyamide
The long product name of McKinley Freddie jrs Male Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Freddie jrs, Active fit, 70% Cotton, 30% Polyamide
More>>>
Short summary description McKinley Freddie jrs Male Grey:
This short summary of the McKinley Freddie jrs Male Grey data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Freddie jrs, Male, Child, Grey, 140 cm, Monochromatic, 6 pockets
Long summary description McKinley Freddie jrs Male Grey:
This is an auto-generated long summary of McKinley Freddie jrs Male Grey based on the first three specs of the first five spec groups.
McKinley Freddie jrs. Gender: Male, Consumer life stage: Child, Product main colour: Grey. Material: Cotton, Polyamide, Material description (name, %): Cotton 70, Polyamide 30. Style: Bermuda