Long product name McKinley 106204001010 coat/jacket
:
Women's rain jacket
The long product name of McKinley 106204001010 coat/jacket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Women's rain jacket
More>>>
Short summary description McKinley 106204001010 coat/jacket:
This short summary of the McKinley 106204001010 coat/jacket data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley 106204001010, Windbreaker coat, Female, Adult, Zipper, Polyester, Red
Long summary description McKinley 106204001010 coat/jacket:
This is an auto-generated long summary of McKinley 106204001010 coat/jacket based on the first three specs of the first five spec groups.
McKinley 106204001010. Coat/Jacket style: Windbreaker coat, Gender: Female, Consumer life stage: Adult, Occasion: Athletic, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester. Product main colour: Red