Long product name McKinley Batlow wms
:
Batlow wms, Polyester/Wool, White, 44
The long product name of McKinley Batlow wms. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Batlow wms, Polyester/Wool, White, 44
More>>>
Short summary description McKinley Batlow wms:
This short summary of the McKinley Batlow wms data-sheet is auto-generated and uses the product title and the first six key specs.
McKinley Batlow wms, Female, Adult, Zipper, Polyester, Wool, White
Long summary description McKinley Batlow wms:
This is an auto-generated long summary of McKinley Batlow wms based on the first three specs of the first five spec groups.
McKinley Batlow wms. Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Closure type: Zipper. Material: Polyester, Wool, Material description (name, %): Polyester 90. Product main colour: White