Max Value MV142319 SCART cable 0.5 m SCART (21-pin) 3 x SCART (21-pin) Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1901
Info modified on:
07 Nov 2019, 09:34:19
Long product name Max Value MV142319 SCART cable 0.5 m SCART (21-pin) 3 x SCART (21-pin) Black:

2 Way Switched Scart Splitter Box, 0.5m

Short summary description Max Value MV142319 SCART cable 0.5 m SCART (21-pin) 3 x SCART (21-pin) Black:

Max Value MV142319, 0.5 m, SCART (21-pin), 3 x SCART (21-pin), Black, Male/Female, 1 pc(s)

Long summary description Max Value MV142319 SCART cable 0.5 m SCART (21-pin) 3 x SCART (21-pin) Black:

Max Value MV142319. Cable length: 0.5 m, Connector 1: SCART (21-pin), Connector 2: 3 x SCART (21-pin). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.