Mattel logo

WWE Elite John Cena Action Figure, Series #118, 6-inch Collectible with Articulation & Accessories

Data-sheet quality:
created/standardized by Icecat
Product views:
24198
Info modified on:
11 Jul 2025, 18:12:40
Short summary description WWE Elite John Cena Action Figure, Series #118, 6-inch Collectible with Articulation & Accessories:

WWE Elite John Cena Action Figure, Series #118, 6-inch Collectible with Articulation & Accessories, Collectible action figure, Sport, 175 g

Long summary description WWE Elite John Cena Action Figure, Series #118, 6-inch Collectible with Articulation & Accessories:

WWE Elite John Cena Action Figure, Series #118, 6-inch Collectible with Articulation & Accessories. Product type: Collectible action figure, On basis of: Sport, Theme: WWE. EU TSD warning: Not for children under 36 months, Small parts. Choking hazard, Safety warning: No point-of-sale warning applicable. Width: 55 mm, Depth: 25 mm, Height: 170 mm. Package type: Window box, Packaging content: Includes 1 WWE Elite Collection 6-inch action figure and accessories.. Recommended age (min): 8 month(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.