Mattel logo

Games View-Master Experience Pack - Discovery Underwater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35368
Info modified on:
14 Mar 2024, 19:26:39
Short summary description Games View-Master Experience Pack - Discovery Underwater:

Games View-Master Experience Pack - Discovery Underwater, Infotainment

Long summary description Games View-Master Experience Pack - Discovery Underwater:

Games View-Master Experience Pack - Discovery Underwater. Type: Virtual reality (VR), Genre: Infotainment, Mobile operating systems supported: Android, iOS 8.0, iOS 8.1, iOS 8.2, iOS 8.3, iOS 8.4, iOS 9.0, iOS 9.1, iOS 9.2, iOS 9.3. Package width: 127 mm, Package depth: 25.4 mm, Package height: 177.8 mm. Recommended age (min): 7 yr(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.