Matrox logo

Matrox Extio N3208 KVM extender Receiver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153664
Info modified on:
16 Oct 2023, 16:14:42
Short summary description Matrox Extio N3208 KVM extender Receiver:

Matrox Extio N3208, Receiver, Wired, 100 m, Cat5e, Cat6, Black, Power, Status

Long summary description Matrox Extio N3208 KVM extender Receiver:

Matrox Extio N3208. Type: Receiver, Connectivity technology: Wired, Maximum transfer distance: 100 m. USB port type: USB Type-A. Receiver width: 21.7 cm, Receiver depth: 18.9 cm, Receiver height: 4.26 cm. Cables included: AC

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.