Matrox logo

Matrox TripleHead2Go Digital Edition

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229746
Info modified on:
13 Jun 2023, 09:03:14
Short summary description Matrox TripleHead2Go Digital Edition:

Matrox TripleHead2Go Digital Edition, DVI, 3x DVI-I, 1x Dual-Link-DVI, 5040 x 1050 pixels, Black, 140 x 113 x 28 mm

Long summary description Matrox TripleHead2Go Digital Edition:

Matrox TripleHead2Go Digital Edition. Video port type: DVI, Video out: 3x DVI-I, Video in: 1x Dual-Link-DVI. Maximum resolution: 5040 x 1050 pixels, Product colour: Black. Dimensions (WxDxH): 140 x 113 x 28 mm

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.