Matrox logo

Matrox QID-E128LPAF graphics card GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91184
Info modified on:
21 Dec 2022, 16:33:41
Short summary description Matrox QID-E128LPAF graphics card GDDR:

Matrox QID-E128LPAF, GDDR, 128 bit, 1600 x 1200 pixels, PCI Express x16

Long summary description Matrox QID-E128LPAF graphics card GDDR:

Matrox QID-E128LPAF. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 1600 x 1200 pixels. Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.