Matrox logo

Matrox QuadHead2Go Q185 Multi-Monitor Controller Appliance / Q2G-DP4K

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164001
Info modified on:
02 Feb 2024, 11:23:00
Short summary description Matrox QuadHead2Go Q185 Multi-Monitor Controller Appliance / Q2G-DP4K:

Matrox QuadHead2Go Q185 Multi-Monitor Controller Appliance / Q2G-DP4K, Black, Metal, Regulatory/environmental compliance: EMC Class A: FCC, CE, KC, RCM, VCCI, 1000 Mbit/s, 10/100Base-T(X), 1 GB

Long summary description Matrox QuadHead2Go Q185 Multi-Monitor Controller Appliance / Q2G-DP4K:

Matrox QuadHead2Go Q185 Multi-Monitor Controller Appliance / Q2G-DP4K. Product colour: Black, Housing material: Metal, Certification: Regulatory/environmental compliance: EMC Class A: FCC, CE, KC, RCM, VCCI. Ethernet LAN data rates: 1000 Mbit/s, Cabling technology: 10/100Base-T(X), Internal storage capacity: 1 GB. Power consumption (max): 15 W, Power supply location: External. Width: 14 mm, Depth: 18.1 mm, Height: 3.18 mm

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.