Matrox logo

Matrox G450x4 MMS GDDR

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206705
Info modified on:
02 Feb 2024, 11:22:51
Short summary description Matrox G450x4 MMS GDDR:

Matrox G450x4 MMS, GDDR, 32 bit, 2048 x 1536 pixels, PCI

Long summary description Matrox G450x4 MMS GDDR:

Matrox G450x4 MMS. Graphics card memory type: GDDR, Memory bus: 32 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: PCI. Cooling type: Active

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.