Matrox logo

Matrox Millennium G450 AGP 16MB GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32338
Info modified on:
04 Apr 2019, 07:24:31
Short summary description Matrox Millennium G450 AGP 16MB GDDR:

Matrox Millennium G450 AGP 16MB, GDDR, 256 bit, 2048 x 1536 pixels, AGP 4x

Long summary description Matrox Millennium G450 AGP 16MB GDDR:

Matrox Millennium G450 AGP 16MB. Graphics card memory type: GDDR, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: AGP 4x. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.