Matrox logo

Matrox DualHead2Go Digital SE DisplayPort 2x DVI-D

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218089
Info modified on:
02 Feb 2024, 11:22:48
Short summary description Matrox DualHead2Go Digital SE DisplayPort 2x DVI-D:

Matrox DualHead2Go Digital SE, DisplayPort, 2x DVI-D, 1x DisplayPort, 3840 x 1200 pixels, Black, 1600 x 600, 2560 x 2048, 3840 x 1200, 2048 x 1536 (QXGA), 2560 x 1600 (WQXGA)

Long summary description Matrox DualHead2Go Digital SE DisplayPort 2x DVI-D:

Matrox DualHead2Go Digital SE. Video port type: DisplayPort, Video out: 2x DVI-D, Video in: 1x DisplayPort. Maximum resolution: 3840 x 1200 pixels, Product colour: Black, Supported graphics resolutions: 1600 x 600, 2560 x 2048, 3840 x 1200, 2048 x 1536 (QXGA), 2560 x 1600 (WQXGA). Dimensions (WxDxH): 97 x 63 x 28 mm, Weight: 120 g. Cables included: DisplayPort, USB

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.