Matrox logo

Matrox D-Series D1480 Quad DisplayPort Graphics Card / D1480-E4GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110277
Info modified on:
02 Sept 2024, 20:32:34
Short summary description Matrox D-Series D1480 Quad DisplayPort Graphics Card / D1480-E4GB:

Matrox D-Series D1480 Quad DisplayPort Graphics Card / D1480-E4GB, 4 GB, GDDR5, 5120 x 3200 pixels, PCI Express x16 3.0

Long summary description Matrox D-Series D1480 Quad DisplayPort Graphics Card / D1480-E4GB:

Matrox D-Series D1480 Quad DisplayPort Graphics Card / D1480-E4GB. Graphics processor family: NVIDIA. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5. Maximum resolution: 5120 x 3200 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.