Matrox logo

Matrox ConvertIP SRST

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13356
Info modified on:
15 Jul 2025, 16:35:05
Short summary description Matrox ConvertIP SRST:

Matrox ConvertIP SRST, Metal, 4:2:2, 4:4:4, 4:2:0, RGB, YUV, 60 Hz, 12 V, 18 W

Long summary description Matrox ConvertIP SRST:

Matrox ConvertIP SRST. Housing material: Metal. Supported chroma subsampling: 4:2:2, 4:4:4, 4:2:0, Colour space supported: RGB, YUV, Maximum refresh rate: 60 Hz. Input voltage: 12 V, Power consumption (typical): 18 W. Width: 191 mm, Depth: 181 mm, Height: 36 mm

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.