Matchbox logo

Matchbox Action Drivers Airport Adventure

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79937
Info modified on:
06 Nov 2024, 15:53:21
Short summary description Matchbox Action Drivers Airport Adventure:

Matchbox Action Drivers Airport Adventure, Airport & aircraft, 3 yr(s), Batteries included, LR44, Multicolour, Plastic

Long summary description Matchbox Action Drivers Airport Adventure:

Matchbox Action Drivers Airport Adventure. Type: Airport & aircraft, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Minimum number of players: 1, Sounding. Battery type: LR44. Batteries included. Product colour: Multicolour, Material: Plastic

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.