Mars Gaming logo

Mars Gaming MP1000 power supply unit 1000 W 20+4 pin ATX ATX Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36897
Info modified on:
19 Feb 2025, 13:05:53
Short summary description Mars Gaming MP1000 power supply unit 1000 W 20+4 pin ATX ATX Black:

Mars Gaming MP1000, 1000 W, 200 - 240 V, 50 - 60 Hz, 15 A, +12V,+3.3V,+5V,+5Vsb,-12V, 200 W

Long summary description Mars Gaming MP1000 power supply unit 1000 W 20+4 pin ATX ATX Black:

Mars Gaming MP1000. Total power: 1000 W, AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Noise level: 14 dB. Product colour: Black, Cooling type: Active, Fan diameter: 14 cm. Compliance certificates: RoHS

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.