Mars Gaming MM018 Black, Breathing RGB Gaming Mouse, 4800DPI, 8 Programmable Buttons, Right-hand, Optical, USB Type-A, 4800 DPI, Black
Mars Gaming MM018 Black, Breathing RGB Gaming Mouse, 4800DPI, 8 Programmable Buttons. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 4800 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Illumination colour: Multi. Power source: Cable. Product colour: Black