Mars Gaming logo

Mars Gaming MGC-X PC gaming chair Padded seat Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
388
Info modified on:
10 Jun 2025, 16:05:01
Short summary description Mars Gaming MGC-X PC gaming chair Padded seat Black:

Mars Gaming MGC-X, PC gaming chair, 120 kg, Padded seat, Padded backrest, 190 cm, Black

Long summary description Mars Gaming MGC-X PC gaming chair Padded seat Black:

Mars Gaming MGC-X. Product type: PC gaming chair, Maximum user weight: 120 kg, Seat type: Padded seat. Width: 640 mm, Depth: 540 mm, Height (min): 117.5 cm. Quantity per pack: 1 pc(s), Package width: 800 mm, Package depth: 280 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.