Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28100927 data-sheets &
29150 brands
– register (free)
TVs
Manta 55LUA38M TV 138.7 cm (54.6") 4K Ultra HD Smart TV Black 300 cd/m²
Manta 55LUA38M TV 138.7 cm (54.6") 4K Ultra HD Smart TV Black 300 cd/m²
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Manta
Product name:
55LUA38M
Product code:
55LUA38M
GTIN (EAN/UPC):
5902510609535
Category:
TVs
Icecat Product ID:
69630764
Data-sheet quality:
created/standardized by Icecat
Product views:
6325
Info modified on:
22 Jul 2024, 10:01:33
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE