Manhattan TV & Monitor Mount, Wall, Full Motion, 1 screen, Screen Sizes: 37-65", Black, VESA 100x100 to 600x400mm, Max 35kg, LFD, Tilt & Swivel with 3 Pivots, Lifetime Warranty, 35 kg, 94 cm (37"), 177.8 cm (70"), 100 x 100 mm, 600 x 400 mm, Black
Manhattan TV & Monitor Mount, Wall, Full Motion, 1 screen, Screen Sizes: 37-65", Black, VESA 100x100 to 600x400mm, Max 35kg, LFD, Tilt & Swivel with 3 Pivots, Lifetime Warranty. Maximum weight capacity: 35 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 400 mm. Swivel angle range: -90 - 90°, Tilt angle range: -10 - 15°. Product colour: Black