Manhattan London Laptop Bag 15.6", Top Loader, Black, LOW COST, Accessories Pocket, Shoulder Strap (removable), Cheaper alternative to Targus TAR300, Notebook Case, Three Year Warranty, Briefcase, 39.6 cm (15.6"), Shoulder strap, 390 g
Manhattan London Laptop Bag 15.6", Top Loader, Black, LOW COST, Accessories Pocket, Shoulder Strap (removable), Cheaper alternative to Targus TAR300, Notebook Case, Three Year Warranty. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 390 g. Surface coloration: Monochromatic