Manhattan logo

Manhattan 424271 display privacy filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14307
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Manhattan 424271 display privacy filter:

Manhattan 424271, Black, 261 mm, 163 mm, 26.1 cm (10.3"), 16.3 cm (6.4")

Long summary description Manhattan 424271 display privacy filter:

Manhattan 424271. Product colour: Black. Width: 261 mm, Height: 163 mm, Width (imperial): 26.1 cm (10.3")

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.