Manhattan logo

Manhattan 424042 display privacy filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11191
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Manhattan 424042 display privacy filter:

Manhattan 424042, Black, 340 mm, 270 mm, 33 cm (13"), 26.7 cm (10.5")

Long summary description Manhattan 424042 display privacy filter:

Manhattan 424042. Product colour: Black. Width: 340 mm, Height: 270 mm, Width (imperial): 33 cm (13")

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.