Manhattan logo

Manhattan VGA Monitor Cable (with Ferrite Cores), 15m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty

Data-sheet quality:
created/standardized by Icecat
Product views:
63349
Info modified on:
03 Jun 2025, 13:59:02
Short summary description Manhattan VGA Monitor Cable (with Ferrite Cores), 15m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty:

Manhattan VGA Monitor Cable (with Ferrite Cores), 15m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty, 15 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Manhattan VGA Monitor Cable (with Ferrite Cores), 15m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty:

Manhattan VGA Monitor Cable (with Ferrite Cores), 15m, Black, Male to Male, HD15, Cable of higher SVGA Specification (fully compatible), Shielding with Ferrite Cores helps minimise EMI interference for improved video transmission, Lifetime Warranty. Cable length: 15 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 1 kg. Quantity per pack: 1 pc(s), Package type: Polybag

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.