location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Keyboard Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
360180
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623360180 show
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2021 11:24:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White :
The long product name of Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 Keyboard Cable - Mini-DIN 6M to Mini-DIN 6F, 1,8 m
More>>>
Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White:
The official description of Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Mini-DIN 6 Male to Mini-DIN 6 Female
- Molded.

Short summary description Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White:
This short summary of the Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan PS/2 Keyboard Cable, 1.8 m, White

Long summary description Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White:
This is an auto-generated long summary of Manhattan PS/2 Keyboard Cable PS/2 cable 1.8 m White based on the first three specs of the first five spec groups.

Manhattan PS/2 Keyboard Cable. Cable length: 1.8 m, Product colour: White