Manhattan logo

Manhattan Edge USB Wired Mouse, Red, 1000dpi, USB-A, Optical, Compact, Three Button with Scroll Wheel, Low friction base, Three Year Warranty, Blister

Data-sheet quality:
created/standardized by Icecat
Product views:
37154
Info modified on:
10 Aug 2024, 09:20:00
Short summary description Manhattan Edge USB Wired Mouse, Red, 1000dpi, USB-A, Optical, Compact, Three Button with Scroll Wheel, Low friction base, Three Year Warranty, Blister:

Manhattan Edge USB Wired Mouse, Red, 1000dpi, USB-A, Optical, Compact, Three Button with Scroll Wheel, Low friction base, Three Year Warranty, Blister, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black, Red

Long summary description Manhattan Edge USB Wired Mouse, Red, 1000dpi, USB-A, Optical, Compact, Three Button with Scroll Wheel, Low friction base, Three Year Warranty, Blister:

Manhattan Edge USB Wired Mouse, Red, 1000dpi, USB-A, Optical, Compact, Three Button with Scroll Wheel, Low friction base, Three Year Warranty, Blister. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.