Manhattan logo

Manhattan Drive Enclosure 2.5" Silver 2.5" USB powered

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11604
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
Lifetime
Long product name Manhattan Drive Enclosure 2.5" Silver 2.5" USB powered:

130028 - Hi-Speed USB 2.0, SATA, 2.5", Bright Silver

Manhattan Drive Enclosure 2.5" Silver 2.5" USB powered:

Create new storage solutions to transfer, share and store important data.
Install an idle or new hard disk drive into a MANHATTAN Drive Enclosure to expand storage capacities for desktop and notebook computers. Its durable, two-piece construction with cover lock helps protect most 2.5-inch drives from daily hazards and minor impacts. A built-in, self-storing USB cable quickly attaches to any USB port or conveniently stores for travel. Windows and Mac compatibility with Plug and Play and hot-swappable capabilities help provide a versatile portable storage solution without bulky external power supplies or annoying cables and adapters.

- Supports data transfer rates for up to 480 Mbps.
- Lightweight, compact design ideal for portable storage.
- Sturdy case protects drive and facilitates cooling.
- Fits standard 2.5 in. SATA drives with easy, quick installation – includes built-in USB cable.
- Windows and Macintosh compatible, Plug and Play, hot swappable.

Short summary description Manhattan Drive Enclosure 2.5" Silver 2.5" USB powered:

Manhattan Drive Enclosure 2.5" Silver, 2.5", Serial ATA, 0.48 Gbit/s, Hot-swap, Silver

Long summary description Manhattan Drive Enclosure 2.5" Silver 2.5" USB powered:

Manhattan Drive Enclosure 2.5" Silver. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Data transfer rate: 0.48 Gbit/s. Hot-swap. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.