Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Magnat Symbol Pro 160 Black 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magnat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symbol Pro 160 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO160
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMagnat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4002
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Magnat Symbol Pro 160 Black 100 W :
The short editorial description of Magnat Symbol Pro 160 Black 100 W

Symbol Pro 160 Black
More>>>
Short summary description Magnat Symbol Pro 160 Black 100 W:
This short summary of the Magnat Symbol Pro 160 Black 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Magnat Symbol Pro 160 Black, 1.0 channels, 100 W, 30 - 30000 Hz, 4 Ω, Black

Long summary description Magnat Symbol Pro 160 Black 100 W:
This is an auto-generated long summary of Magnat Symbol Pro 160 Black 100 W based on the first three specs of the first five spec groups.

Magnat Symbol Pro 160 Black. Audio output channels: 1.0 channels. RMS rated power: 100 W, Frequency range: 30 - 30000 Hz, Impedance: 4 Ω. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Magnat

Magnat Symbol Pro 110 Black 60 W
(show image)
PRO110ZW Symbol Pro 110 Black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details