location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H110 Stereo Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H110 Stereo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000593 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206057340
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 707401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Oct 2023 15:47:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech H110 Stereo Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Office/Call center Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω 100 dB
  • - Microphone type: Boom -58 dB
Warranty: 2 years
Long product name Logitech H110 Stereo Headset :
The long product name of Logitech H110 Stereo Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H110 Stereo Headset
More>>>
Logitech H110 Stereo Headset:
The official description of Logitech H110 Stereo Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AN AFFORDABLE HEADSET FOR ALL YOUR DEVICES
The simple way to start talking when using computers, smartphones and tablets. Features a standard 3.5mm audio jack and is compatible with most operating systems and platforms. Get just what you need to hear and be heard clearly.

H111 MULTI-DEVICE HEADSET
The perfect business headset for voice calls, Skype®, webinars and more. The 235 cm cable is just the right length to give you the freedom to stand up and stretch during long conversations.

STEREO SOUND
Enjoy clear audio for music, games and calls. A reliable headset for daily tasks including video calls with family or colleagues.

ROTATING MICROPHONE
Boom can rotate 180° to be worn on the left or right. Flexible mic can be positioned for better voice capture and background noise reduction. Boom can be tucked out of the way when you’re not using it.

ADJUSTABLE HEADBAND
Sturdy yet lightweight stereo headset has a broad range of adjustment. Ultra-soft foam ear cushions provide hours of comfort.

3.5MM AUDIO JACK CONNECTION
Simply plug the 3.5mm jack into your computer, smartphone or tablet and you’re ready to talk.

Short summary description Logitech H110 Stereo Headset:
This short summary of the Logitech H110 Stereo Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H110 Stereo Headset, Wired, Office/Call center, 20 - 20000 Hz, 74 g, Headset, Grey

Long summary description Logitech H110 Stereo Headset:
This is an auto-generated long summary of Logitech H110 Stereo Headset based on the first three specs of the first five spec groups.

Logitech H110 Stereo Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 2.35 m. Weight: 74 g. Product colour: Grey

Stereo sound
Stereo sound

Enjoy clear audio for music, games and calls. A reliable headset for daily tasks including video calls with family or colleagues.

Rotating microphone
Rotating microphone

Boom can rotate 180°to be worn on the left or right. Flexible mic can be positioned for better voice capture and background noise reduction. Boom can be tucked out of the way when you’re not using it.

Adjustable headband
Adjustable headband

Sturdy yet lightweight stereo headset has a broad range of adjustment. Ultra-soft foam ear cushions provide hours of comfort.

3.5mm audio jack connection
3.5mm audio jack connection

Simply plug the 3.5mm jack into your computer, smartphone or tablet and you’re ready to talk.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Grey
Cable length
2.35 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
100 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 16000 Hz
Microphone sensitivity
-58 dB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
144 mm
Depth
46 mm
Height
162 mm
Weight
74 g
Packaging data
Package width
54 mm
Package depth
200 mm
Package height
223 mm
Package weight
180 g
Package type
Blister
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
247 mm
Master (outer) case length
917 mm
Master (outer) case height
231 mm
Master (outer) case gross weight
4.8 kg
Other features
User guide
Yes
Packaging content
Stereo headset User documentation 2-year manufacturer’s guarantee
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:30:10
Uk has collected 3 expert reviews for Logitech H110 Stereo Headset and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
(show image)
981-000338 H800 Bluetooth Wireless Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H390 USB Computer Headset Logitech H390 USB Computer Headset
(show image)
981-000406 H390 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 960 USB Computer Headset Logitech 960 USB Computer Headset
(show image)
981-000100 960 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-HPC860 Logitech LGT-HPC860
(show image)
981-000094 LGT-HPC860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 4 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech H110 Stereo Headset:
Disclaimer

Images are illustrative and may vary from actual product.
© 2017 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.

All other trademarks are the property of their respective owners.