location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech USB Headset H570e Stereo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Headset H570e Stereo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000575 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206053304
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 541243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:30:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech USB Headset H570e Stereo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimised for Microsoft® Lync™, Cisco® compatible and Skype™ certified, the USB Headset Stereo H570e ensures an integrated experience with most business-grade UC platforms.
  • - The durable and adjustable padded headband can be worn comfortably all day, the metal reinforcement providing strength, flexibility and just the right fit.
  • - Built with high-quality materials, the leatherette ear pads ensure the headset remains comfortable during long hours of use. The ear pads can also be easily cleaned and are conveniently replaceable.
  • - Inline controls provide convenient access to volume, microphone mute and call answer/end.
  • - A LED flashes with incoming calls, giving a convenient visual cue to answer the phone.
Warranty: 2 years
Long product name Logitech USB Headset H570e Stereo :
The long product name of Logitech USB Headset H570e Stereo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Headset H570e Stereo
More>>>
Logitech USB Headset H570e Stereo:
The official description of Logitech USB Headset H570e Stereo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech’s unified communications USB headset portfolio combines enterprise-quality audio performance with the human-centric design and user-friendly features Logitech is known for. Headsets that are comfortable, stylish, intuitive, and reliable so people actually love to use them – further enhancing UC collaboration in your workplace.

The Logitech USB corded stereo Headset H570e delivers enterprise-quality audio at an affordable price for crystal-clear communication and longwearing comfort.

Performance-focused features—including inline controls, incoming call indicator, DSP, dynamic EQ, acoustic echo cancellation, wideband audio, and a noise-canceling microphone—deliver business quality throughout. Plus, with an adjustable padded headband and premium replaceable leatherette ear pads for added comfort, the H570e delivers a total feature set unmatched by competitive alternatives in the same price category1.

Optimized for Microsoft® Lync™, Cisco® compatible2, and Skype™ certified, the USB Headset H570e ensures seamless compatibility with most leading UC platforms and computing and operating systems.

1) Price category based on MSRP of $44.99-49.99 as of 05/13/2014; Includes audio features similar to competitive products plus adjustable padded headband and premium replaceable leatherette ear pads.

2) See www.logitech.com/ciscocompatibility for the latest version.

Short summary description Logitech USB Headset H570e Stereo:
This short summary of the Logitech USB Headset H570e Stereo data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech USB Headset H570e Stereo, Wired, Office/Call center, 31.5 - 20000 Hz, 111 g, Headset, Black

Long summary description Logitech USB Headset H570e Stereo:
This is an auto-generated long summary of Logitech USB Headset H570e Stereo based on the first three specs of the first five spec groups.

Logitech USB Headset H570e Stereo. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 31.5 - 20000 Hz. Cable length: 1.9 m. Weight: 111 g. Product colour: Black

COMFORTABLE AND LONG-LASTING
COMFORTABLE AND LONG-LASTING

Business people on the phone for hours will enjoy the comfort of this headset. Stylish, lightweight design and durable materials mean you can wear the H570e all day. Leatherette ear pads, plus padded headband with metal reinforcement provides strength and flexibility, with a fit that feels just right.

DESIGNED FOR BUSINESS
DESIGNED FOR BUSINESS

Certifications with leading conference software ensure an integrated experience with applications such as Skype for Business and Cisco Jabber™. A flat, no-tangle cable connects to the USB port on a Mac or PC for plug-and-play simplicity.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
1.9 m
Sound pressure level (max)
79 dB
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
31.5 - 20000 Hz
Headphone sensitivity
94 dB
Total Harmonic Distortion (THD)
5%
Microphone
Microphone type *
Boom
Microphone frequency
100 - 18000 Hz
Microphone sensitivity
-47 dB
Microphone direction type
Bidirectional microphone
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Weight & dimensions
Width
165 mm
Depth
50 mm
Height
172 mm
Weight
111 g
Packaging data
Package width
60 mm
Package depth
180 mm
Package height
200 mm
Package weight
194 g
Packaging content
Quick start guide
Yes
Ear pad material
Leatherette
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
210 mm
Master (outer) case length
370 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
2.73 kg
Other features
Operation voltage range
1.4 - 5 V
Distortion
2%
Digital Signal Processing (DSP)
Yes
Packaging content
Stereo headset QSG/warranty card 2-year manufacturer's guarantee
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:24:30
Uk has collected 2 expert reviews for Logitech USB Headset H570e Stereo and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2015-01-01 05:24:29
PC peripherals giant Logitech has added to its range of business headsets with the H570e. Designed for use on VoIP (voice-over-IP) calls placed over the internet in noisy offices, it's certified for use with several unified collaboration (UC) platforms an...
Good Light and comfortable, Sound and recording quality, Adjustable microphone, Lead length...
Bad Remote not compatible with some apps, Lacks bass...
Bottom line Logitech's H570e isn't the cheapest headset out there whether you're a business user or consumer, but its build quality, comfort, overall sound quality and sound-enhancing features elevate it budget offerings lower down the ladder. If you're looking for...
80%
techradar.com/au/
Updated:
2015-01-01 05:24:30
PC peripherals giant Logitech has added to its range of business headsets with the H570e. Designed for use on VoIP (voice-over-IP) calls placed over the internet in noisy offices, it's certified for use with several unified collaboration (UC) platforms an...
Good Light and comfortable, Sound and recording quality, Adjustable microphone, Lead length...
Bad Remote not compatible with some apps, Lacks bass...
Bottom line The H570e is designed for use in busy offices and has a number of features to stave off unwanted noise coming from the surroundings. They include acoustic echo cancellation that cuts out unwanted noise escaping from the speaker's mouth into the microphone...
80%
Brand Image Product code Product Stock Price from
Logitech USB Headset H570e Mono Logitech USB Headset H570e Mono
(show image)
981-000571 USB Headset H570e Mono 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
(show image)
981-000338 H800 Bluetooth Wireless Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H390 USB Computer Headset Logitech H390 USB Computer Headset
(show image)
981-000406 H390 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 960 USB Computer Headset Logitech 960 USB Computer Headset
(show image)
981-000100 960 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-HPC860 Logitech LGT-HPC860
(show image)
981-000094 LGT-HPC860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech USB Headset H570e Stereo:
Disclaimer

© 2013 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and
may be registered.

All other trademarks are the property of their respective owners.