location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H540 USB Computer Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H540 USB Computer Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000480 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206038868
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 641244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech H540 USB Computer Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HIGH-DEFINITION SOUND QUALITY – Laser-tuned drivers and a built-in equaliser provide rich, digital audio for full immersion in music, games and calls.
  • - NOISE-CANCELLING MIC – Minimises unwanted background noise for clear conversations. The right-sided mic can be conveniently positioned for better voice capture. The discreet boom can be tucked inside the headband and out of the way when you’re not using it.
  • - ON-EAR CONTROLS – Adjust the volume or mute your calls with simple on-ear controls located on the right ear cup. The easy-to-see light indicator on the headset cord confirms mute status.
  • - PADDED COMFORT – H540 features an ultra-comfortable and adjustable design. Soft, padded leatherette headband and ear cups feel good even after hours of listening.
  • - USB CONNECTION – This plug-and-play headset can be used with any PC or Mac computer without any software. Simply plug the USB connector into your computer and instantly enjoy conversations, movies or music in rich stereo sound.
Warranty: 2 years
Long product name Logitech H540 USB Computer Headset :
The long product name of Logitech H540 USB Computer Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H540 USB Computer Headset
More>>>
Logitech H540 USB Computer Headset:
The official description of Logitech H540 USB Computer Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laser-tuned drivers and built-in equalizer for precision audio. Right-sided mic minimizes unwanted background noise for clear conversations. It can conveniently positioned for better voice capture and be tucked inside the headband when you're not using it. USB plug-and-play connectivity lets you instantly enjoy music, movies, and calls in rich, digital stereo sound. On-ear controls and mute indicator light make it easy to see when the mic is muted. Ultra-comfortable and adjustable design features soft, padded leatherette headband and ear cups, making it feel good even after hours of wearing.

Short summary description Logitech H540 USB Computer Headset:
This short summary of the Logitech H540 USB Computer Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H540 USB Computer Headset, Wired, Office/Call center, 20 - 20000 Hz, 120 g, Headset, Black

Long summary description Logitech H540 USB Computer Headset:
This is an auto-generated long summary of Logitech H540 USB Computer Headset based on the first three specs of the first five spec groups.

Logitech H540 USB Computer Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m. Weight: 120 g. Product colour: Black

NOISE CANCELING MIC
NOISE CANCELING MIC

Minimizes unwanted background noise for clear conversations. Right-sided mic can be conveniently positioned for better voice capture. Discreet boom can be tucked inside the headband and out of the way when you’re not using it.

ON-EAR CONTROLS
ON-EAR CONTROLS

Adjust the volume or mute your calls with simple on-ear controls located on the right ear cup. Confirm mute status with an easy-to-see light indicator on the headset cord.

PADDED  COMFORT
PADDED COMFORT

Ultra-comfortable, adjustable design. Soft, padded leatherette headband and ear cups feel good even after hours of listening.

USB-A CONNECTION
USB-A CONNECTION

USB provides easy plug-and-play operation. Simply plug the USB-A connector into your computer and instantly enjoy conversations, movies, or music in rich stereo sound.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Volume control
Digital
Cable length
1.8 m
Cable colour
Black
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
20 Ω
Headphone sensitivity
115 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 16000 Hz
Microphone sensitivity
-42 dB
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
215 mm
Depth
78 mm
Height
180 mm
Weight
120 g
Packaging data
Package width
78 mm
Package depth
180 mm
Package height
215 mm
Package weight
312 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
190 mm
Master (outer) case length
322 mm
Master (outer) case height
231 mm
Master (outer) case gross weight
1.6 kg
Other features
User guide
Yes
Packaging content
USB computer headset User documentation 2-year manufacturer’s guarantee
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:24:07
Uk has collected 6 expert reviews for Logitech H540 USB Computer Headset and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
technoodling.net
Updated:
2016-12-29 19:57:35
I just reviewed the Rapoo Wireless Stereo Headset H8030 the other day, and I remarked how not very often it was that I got to review a non-Bluetooth, desktop-or-laptop only headset. Well, it looks like when it rains, it pours.Here I am again, reviewing an...
0%
pinoytechblog.com
Updated:
2016-12-29 19:57:35
The first thing I thought of when I was unboxing the Logitech h540: That looks comfy.I've been issued a number of USB headsets in all the corporate companies I've been part of. They all had different shapes and sizes. Some had long microphones; others had...
0%
technobaboy.com
Updated:
2016-12-29 19:57:35
The Logitech H540 is a USB headset that can be used to listen to music and make calls as well. It's perfect for PC use when you need to listen to music once in a while and make voice or video calls through applications like Skype or what have you.The Logi...
Bottom line The Logitech H540 USB headset is a nice-looking headset that works as advertised. It sounds good on audio tracks and works well on placing and receiving calls. There are other products like this on the market but you can never go wrong with the Logitech H...
89%
Brand Image Product code Product Stock Price from
Logitech USB Headset Stereo H650e Logitech USB Headset Stereo H650e
(show image)
981-000519 USB Headset Stereo H650e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
(show image)
981-000338 H800 Bluetooth Wireless Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H390 USB Computer Headset Logitech H390 USB Computer Headset
(show image)
981-000406 H390 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 960 USB Computer Headset Logitech 960 USB Computer Headset
(show image)
981-000100 960 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-HPC860 Logitech LGT-HPC860
(show image)
981-000094 LGT-HPC860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech H540 USB Computer Headset:
Disclaimer

Images are illustrative and may vary from actual product.
© 2017 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.

All other trademarks are the property of their respective owners.