Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LGT-HPC860

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGT-HPC860
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000094 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192248
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 12 Nov 2019 13:04:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech LGT-HPC860 :
The short editorial description of Logitech LGT-HPC860

HPC860 PC headset
More>>>
Logitech LGT-HPC860:
The official marketing text of Logitech LGT-HPC860 as supplied by the manufacturer

The Logitech PC Headset 860 stereo headset features a comfortable and lightweight headband design ensuring all-day comfort. In-line control allows you to adjust the volume and microphone mute/unmute. Adjustable microphone and its noise-cancelling performance ensures clearer conversion with unwanted backgound noise. Microphone rotates out of the way when you simply just want to listen. • Connectivity: 3.5 mm analog audio jack
• Stereo audio: Full range
• Extendable headband: 38mm on each side
• Frequency response headphone: 20 - 20.000 Hz
• Frequency response microphone: 100 - 16.000 Hz
• Microphone sensitivity: -44 dB V/PA +/-3 dB
• Cable length: 8 ft (2.4 m)
• Total length: In-line volume control position: 80cm (2.6 ft) to headset
• Features: Noise-cancelling microphone/in-line volume control/adjustable roller/mute/unmute switch/adjustable microphone on the left-ear side

System requirements:
• 3.5 mm stereo headphone jack
• 3.5 mm microphone jack

Short summary description Logitech LGT-HPC860:
This short summary of the Logitech LGT-HPC860 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LGT-HPC860, Headset, Black, Binaural, 2.4 m, Wired, 20 - 20000 Hz

Long summary description Logitech LGT-HPC860:
This is an auto-generated long summary of Logitech LGT-HPC860 based on the first three specs of the first five spec groups.

Logitech LGT-HPC860. Product type: Headset, Product colour: Black, Headset type: Binaural. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz, Driver unit: 3 mm. Microphone sensitivity: -44 dB

Performance
Product type *
The sub-category of the product.
Headset
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Headset type
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Cable length
How long the cable is.
2.4 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Headphones
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 20000 Hz
Driver unit
3 mm
Microphone
Microphone frequency
The range of frequencies (low to high sounds) that the microphone can pick up (detect).
16000
Microphone sensitivity
-44 dB
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:55:28
Es has recollit 1 revisions d'experts per Logitech PC Headset 860 Auriculars Negre i la qualificació és de 80 sobre 100. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:55:28
Testseek има добиено 1 оцени од експерти за Logitech PC Headset 860 Слушалки Црн, при што е оценет со 80 од 100. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
80%
Source Review comments Score
kopfhoerer.com
Updated:
2013-11-13 20:55:28
Das Logitech PC 860 ist ein Stereo-Sound-Headset, das vor allem für Telefonate mit dem PC oder Notebook konzipiert wurde. Das leichte Modell verfügt dazu über ein Mikrofon mit Rauschunterdrückung, einen Lautstärkeregler und einen Stummschalter direkt am K...
Good Gutes PreisLeistungsVerhältnis, Leicht zu verstauen, Kopfhörer verfügt über ein Mikrofon, Fernbedienung integriert, Leichter Kopfhörer, Noise Cancelling verfügbar...
Bad Bassarmer Sound, Keine Farbauswahl verfügbar...
80%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Customer service details
X