location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Quickcam USB webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quickcam USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961241-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:09:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2 years
Long product name Logitech Quickcam USB webcam 640 x 480 pixels :
The long product name of Logitech Quickcam USB webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech QuickCam for Notebooks
More>>>
Logitech Quickcam USB webcam 640 x 480 pixels:
The official description of Logitech Quickcam USB webcam 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay in touch with friends and family even while travelling. QuickCam® for Notebooks is small and light enough to follow you everywhere. Thanks to its integrated mount, you can quickly and easily attach it to any notebook. Once folded, it covers the lens for extra-protection. And of course, it comes with easy-to-install, easy-to-use QuickCam® Software!

Compact & portable design - made for travellers
Integrated notebook mount that folds up for easy storage
Short and flexible USB cable

Short summary description Logitech Quickcam USB webcam 640 x 480 pixels:
This short summary of the Logitech Quickcam USB webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Quickcam USB, 640 x 480 pixels, 30 fps, 640 x 480, USB, CMOS, 75 MB

Long summary description Logitech Quickcam USB webcam 640 x 480 pixels:
This is an auto-generated long summary of Logitech Quickcam USB webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech Quickcam USB. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Still image resolution(s): 640 x 480. Interface: USB, Sensor type: CMOS. Minimum storage drive space: 75 MB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Still image resolution(s)
640 x 480
Design
Interface *
USB
Sensor type
CMOS
Other features
Minimum storage drive space
75 MB
Colour
Yes
Brand Image Product code Product Stock Price from
Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels
(show image)
961398-0914 QuickCam for Notebooks Pro 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Express PLUS webcam 640 x 480 pixels Logitech QuickCam Express PLUS webcam 640 x 480 pixels
(show image)
961385-0914 QuickCam Express PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QUICKCAM ZOOM REFRESH webcam 640 x 480 pixels Logitech QUICKCAM ZOOM REFRESH webcam 640 x 480 pixels
(show image)
961372-0914 QUICKCAM ZOOM REFRESH 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels
(show image)
961326-0914 Quickcam Pro 4000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Express OEM webcam 640 x 480 pixels USB Logitech QuickCam Express OEM webcam 640 x 480 pixels USB
(show image)
961260-0914 QuickCam Express OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black
(show image)
961310-0914 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB
(show image)
961325-0914 QUICKCAM ZOOM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels Logitech QuickCam for Notebooks Pro webcam 1.3 MP 640 x 480 pixels
(show image)
961240-0914 QuickCam for Notebooks Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)