C920e HD 1080p Webcam
C920e is a work-from-anywhere webcam that delivers HD video meetings that look better than most laptop built-ins at a price point that’s ideal for mass deployment.
The 78° diagonal field of view displays individual users in a well-balanced visual frame while two integrated omnidirectional microphones, optimized to capture your audio from up to one meter away, can be enabled via the Logi Tune app.
Built-in HD autofocus ensures you’re seen clearly when on camera, while an attachable privacy screen flips up and down to cover or expose the lens.
C920e is designed with a sturdy, adjustable clip that makes it easy to mount on any laptop or external monitor. Plus it has a ¼” thread to enable mounting to a tripod.
C920e works with all popular video calling applications, including Microsoft® Teams, Skype™ for Business, Google Voice and Meet, Zoom® and others to ensure compatibility and seamless integration in the workplace.
Logitech C920e HD 1080p Webcam, 1920 x 1080 pixels, Full HD, 30 fps, 1280x720@30fps, 1920x1080@30fps, 720p, 1080p, Pop-up
Logitech C920e HD 1080p Webcam. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 3.2 Gen 1 (3.1 Gen 1), Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: ChromeOS. Width: 94 mm, Depth: 71 mm, Height: 43.3 mm. Package width: 77 mm, Package depth: 145 mm, Package height: 54 mm