location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM PREMIUM OPTICAL WHEEL MOUSE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930994-1600
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Grey
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Long product name Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2 :
The long product name of Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OEM PREMIUM OPTICAL WHEEL MOUSE B58 USB PS2 SEAGREY 10PK NS (PC)
More>>>
Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2:
The official description of Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech's best selling optical mouse is now available to system builders! The Premium Optical Wheel Mouse combines the latest in optical precision from Logitech with combo USB and PS/2 connectivity for maximum user flexibility. Glide smoothly across most work surfaces - no mouse pad or cleaning required.

Short summary description Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2:
This short summary of the Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech OEM PREMIUM OPTICAL WHEEL MOUSE, Optical, USB Type-A + PS/2, Grey

Long summary description Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2:
This is an auto-generated long summary of Logitech OEM PREMIUM OPTICAL WHEEL mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Logitech OEM PREMIUM OPTICAL WHEEL MOUSE. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product colour: Grey

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Buttons quantity *
3
Design
Product colour *
Grey
Packaging data
Bundled software
Logitech MouseWare
Other features
Compatibility
PC
Special features
Scroll Wheel
Compatible operating systems
Mindows Windows 95, 98, Me, NT 4.0, 2000, XP
Brand Image Product code Product Stock Price from
Microsoft

Microsoft Basic optical mouse USB Type-A + PS/2
(show image)
Q66-00032 Basic optical mouse 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI
(show image)
9J.Q4088.C8G M800 White Combo OEM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Basic optical 1pk OEM mouse USB Type-A + PS/2
(show image)
Q66-00031 Basic optical mouse 1pk OEM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft D66-00076 mouse USB Type-A + PS/2 Optical
(show image)
D66-00076 D66-00076 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Muis notebook optical mouse USB Type-A + PS/2
(show image)
803GK35 Muis Microsoft notebook optical 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Basic optical , 5-Pack mouse USB Type-A + PS/2
(show image)
P58-00027 Basic optical mouse, 5-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical wheel grey ps2 Oem mouse PS/2 Logitech Optical wheel grey ps2 Oem mouse PS/2
(show image)
953686-0600 S96 Optical wheel mouse grey ps2 Oem 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Black mouse PS/2 Logitech Optical Black mouse PS/2
(show image)
953688-0600 S96 Optical Mouse Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Black OEM mouse PS/2 Logitech Optical Black OEM mouse PS/2
(show image)
953688-0600?KIT Optical Mouse Black OEM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Muis wireless intelli explorer mouse USB Type-A + PS/2 Optical
(show image)
803KH90 Muis Microsoft wireless intelli explorer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)