location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATE Backlit Keyboard Case with Smart Connector Technology
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008134 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206065451
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTZ Swiss
  • - Cover Backlight
  • - Docking Smart Connector
  • - Power source: Dock
  • - Brand compatibility: Apple
  • - Black
Warranty: 2 years
Long product name Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black :
The long product name of Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Create, f/Apple iPad Pro 9.7", QWERTZ
More>>>
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black:
The official description of Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All the tools you need at your fingertips
CREATE iPad Pro keyboard case is the ultimate creativity and productivity toolkit. It holds everything together - your iPad Pro, Apple Pencil and a keyboard - in one snug package, so all your tools are in one place whenever you need them.

Keyboard for a Pro
Edge-to-edge layout of well-spaced keys ensures familiar laptop-like typing. Mechanical scissor keys are tuned for productivity with 1.4 mm key travel – an optimal depth for comfortable and responsive typing. A full row of iOS shortcut keys put iPad Pro controls at your fingertips – change volume, language and more – all without leaving the keyboard.

The power of Smart Connector
CREATE comes with the new generation of connectivity – Apple Smart Connector. This means you never need to charge your keyboard, it will source power directly from your iPad Pro. No more charging cables or worrying about battery life. Smart Connector also means that Bluetooth® pairing is a thing of the past. Just set iPad into a typing position – as soon as the two points of the Smart Connector touch – you are ready to type.

Type away, day or night
CREATE keyboard case has backlit keys with adjustable light levels. Choose from several backlight levels to get exactly the intensity of light you need. To manage the power smartly, CREATE can detect activity – 8 seconds after the last keyboard stroke, the keyboard will go into sleep mode, turning the backlighting off to save the iPad Pro battery.

Apple Pencil-friendly
We know iPad Pro has another important tool – Apple Pencil. CREATE is the perfect iPad Pro case if you use Apple Pencil. An integrated holder provides a safe and convenient place to keep Apple Pencil with you at all times. And a special drawing angle makes it easy to sketch or take notes.

Front and back protection
CREATE is the iPad Pro case that carefully envelopes your iPad for all-around protection against bumps, scratches and spills. Outer technical fabric is soft to touch, yet resistant to spills and can be wiped clean. On the inside, a lightweight polycarbonate frame and a keyboard module provide structural integrity without weighing down your iPad Pro.

Short summary description Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black:
This short summary of the Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology, QWERTZ, Swiss, 1.4 mm, Apple, iPad Pro 9.7", Black

Long summary description Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black:
This is an auto-generated long summary of Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black based on the first three specs of the first five spec groups.

Logitech CREATE Backlit Keyboard Case with Smart Connector Technology. Keyboard layout: QWERTZ, Keyboard language: Swiss, Key travel distance: 1.4 mm. Brand compatibility: Apple, Compatibility: iPad Pro 9.7", Product colour: Black. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
Swiss
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Island-style keyboard
Yes
Hot keys
Yes
Key travel distance
1.4 mm
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 9.7"
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Adjustable backlight
Yes
Housing material
Acrylonitrile butadiene styrene (ABS)
Protection features
Scratch resistant, Shock resistant
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Power
Power source *
Dock
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
248 mm
Depth
23 mm
Weight & dimensions
Height
178 mm
Weight
426 g
Packaging data
Package width
30 mm
Package depth
194 mm
Package height
259 mm
Package volume
2275 cm³
Package weight
717 g
Packaging content
User guide
Yes
Technical details
Languages support
Simplified Chinese
Other features
Cable lock slot
No
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060654512
Master (outer) case width
208 mm
Master (outer) case length
277 mm
Master (outer) case height
285 mm
Master (outer) case gross weight
6.3 kg
Master (outer) case volume
23500 cm³
Products per pallet
784 pc(s)
Master (outer) cases per pallet
196 pc(s)
Products per intermodal container (20ft)
14592 pc(s)
Products per intermodal container (40ft)
26320 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:49:53
Uk has collected 9 expert reviews for Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techguide.com.au
Updated:
2017-05-01 06:49:53
The latest 9.7-inch iPad Pro is already a pretty handy device but if you add the new Logitech CREATE Backlit Keyboard case you can get even more out of Apple's sleek tablet for work or play.Not only is it a protective case but is also incorporates a full...
0%
pickr.com.au
Updated:
2018-07-22 19:57:13
There are two schools of thought for tablets in the world that we've heard to date: content consumption and content creation.Content consumption is the one most people know of without realising it, and it follows the idea that the tablet — an iPad, a Ga...
Good Great form-factor and design, Excellent travel with a super comfortable typing experience, Includes backlit keys, Doesn't rely on Bluetooth, which means you can use it on an aircraft, Features a small holster for the Apple Pencil, something no keyboard ca...
Bad Keyboard will drain iPad Pro battery, Magnetic connection occasionally disconnects...
Bottom line We're big fans of good keyboards and good cases, and in iPad Pro world, there's a new good keyboard case that shines over the rest.While Incipio used to have the edge for us, Logitech's Create wins the category so far, offering a case that doesn't just te...
90%
the-gadgeteer.com
Updated:
2017-05-01 06:49:53
I love my iPad Pro 12.9″, but it is so large, I really have a hard time mentally juggling it without adding a case to get more bulk. It's just so thin! One of the first companies to step forward with a case designed for this new form factor was Logitech...
Good Wellbuilt, protective case, Fullsized keyboard, individual keys, Connects immediately via Smart Connector...
Bad HEAVY, Difficult to remove, almost as difficult to insert iPad into slot, Makes using iPad in portrait mode a bit awkward...
0%
appleinsider.com
Updated:
2017-05-01 06:49:53
Logitech's Create Backlit Keyboard Case, made specifically for the smaller 9.7-inch iPad Pro, leverages the tablet's Smart Connector port for both data and power, negating the need for a separate battery or pairing process with virtually no key lag...
Good Tactile keyboard that's nice to type on, Integrated backlight and dedicated media/shortcut key row, At $129, it's cheaper than Apple's option...
Bad Bulky and inconvenient to add/remove iPad from case, Two viewing angles, but only one for typing, $129 is still pricey, Where to buy, The Logitech Create Backlit Keyboard Case is available in black or blue and can be purchased for $129 from Logitech and A...
80%
tabletpcreview.com
Updated:
2017-05-01 06:49:53
Just about all the add-on keyboards available for the 9.7-inch iPad Pro depend on Bluetooth, but the Logitech CREATE uses Apple's Smart Connector instead. It also has backlit keys, a slot to hold the Apple Pencil, and is available now for $129.99. We test...
Good Uses Apple Smart Connector, not Bluetooth, Backlit keys, Slot for Apple Pencil or any stylus...
Bad Offers only one viewing angle, A bit cramped for those with large hands...
Bottom line Although the Logitech CREATE boasts an attractive design and a well-built keyboard, support for the Apple Smart Connector is what really makes it preferable to just about all its rivals that depend on Bluetooth. We rate it to be one of the best keyboard c...
0%
Brand Image Product code Product Stock Price from
Logitech CREATE QWERTY Swiss Smart Connector Black Logitech CREATE QWERTY Swiss Smart Connector Black
(show image)
920-007827 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTZ Swiss Bluetooth Black, Red
(show image)
920-007425 Blok Protective Keyboard Case for iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go Logitech Keys-To-Go
(show image)
920-006706 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ Swiss Black:
Disclaimer

© 2016 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
iPad is a trademark of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.