location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Combo MK270

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Combo MK270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-004534 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206039407
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Wireless Combo MK270
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reliable Plug and Play: The USB receiver provides a reliable wireless connection up to 10 m , so you can forget about drop-outs and delays and take it wherever you use your computer
  • - Type in Comfort: The design of this keyboard creates a comfortable typing experience thanks to the low-profile, quiet keys and standard layout with full-size F-keys, number pad, and arrow keys
  • - Durable and Resilient: This full-size wireless keyboard features a spill-resistant design , durable keys and sturdy tilt legs with adjustable height
  • - Long Battery Life: MK270 combo features a 36-month keyboard and 12-month mouse battery life , along with on/off switches allowing you to go months without the hassle of changing batteries
  • - Easy to Use: This USB keyboard and mouse set features 8 multimedia hotkeys for instant access to the Internet, email, play/pause, and volume so you can easily check out your favourite sites
  • - Comfortable Mouse: This compact cordless mouse is designed to be equally comfortable for both left- and right-handed users, plus its smooth cursor control allows easy navigation on most surfaces
Warranty: 3 years
Long product name Logitech Wireless Combo MK270 :
The long product name of Logitech Wireless Combo MK270. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Combo MK270
More>>>
Logitech Wireless Combo MK270:
The official description of Logitech Wireless Combo MK270 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This wireless keyboard and mouse combo delivers silent-key typing, precise cursor control and durability for busy school settings. Students and teachers enjoy full-size keyboard with F keys and number pad. Durable keys last up to 10 million keystrokes. Silicone cover tightly wraps keyboard to provide a liquid barrier tested to withstand frequent cleaning and disinfecting for safe, shared use. 1000 dpi advanced optical tracking mouse provides smooth control for easy clicking, scrolling and dragging. Contoured mouse supports allows left- or right-handed students and teachers to work with comfort and ease all day long. Out-of-the-box ChromeOSTM and Windows(R) compatibility. [1,2,3]

[1] Number lock key excluded from 10 million keystroke life.
[2] Tested to withstand 2,700 wipe cycles with alcohol; equal to 5 classroom sessions per day, 180 classroom days per year over 3 years.
[3] This product has been certified by Logitech to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements.

Short summary description Logitech Wireless Combo MK270:
This short summary of the Logitech Wireless Combo MK270 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Combo MK270, Full-size (100%), Wireless, USB, QWERTZ, Black, Mouse included

Long summary description Logitech Wireless Combo MK270:
This is an auto-generated long summary of Logitech Wireless Combo MK270 based on the first three specs of the first five spec groups.

Logitech Wireless Combo MK270. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 111, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
USB
Keyboard layout *
QWERTZ
Keyboard language *
Swiss
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
111
Keyboard keys operating life
5 million characters
Hot keys
Yes
Number of hot keys
8
USB hub
No
Purpose
Universal
Fingerprint reader
No
Key travel distance
3.2 mm
Frequency band
2.4 GHz
Key pitch
1.9 cm
Spill-resistant up to
60 ml
Number of height positions
2
Angle adjustment (max)
Keyboard keys technology
Plunger
On/off switch
Yes
Certification
CE, FCC, CB
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Protection features
Spill resistant
LED indicators
Yes
Mean time to failure (MTTF)
150000 h
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Auto power off
Yes
Service life of battery
36 month(s)
Battery type
AAA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1000 DPI
Mouse
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AA
Mouse battery life
12 month(s)
Number of batteries (mouse)
1
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
441 x 18 x 149 mm
Keyboard weight
498 g
Mouse dimensions (WxDxH)
60 x 39 x 99 mm
Mouse weight
75.2 g
Packaging data
Package width
158 mm
Package depth
510 mm
Package height
46 mm
Package weight
743.5 g
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Receiver dimensions (WxDxH)
14.4 x 6.6 x 18.7 mm
Receiver weight
2 g
User guide
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case GTIN (EAN/UPC)
50992060394012
Master (outer) case width
166 mm
Master (outer) case length
517 mm
Master (outer) case height
289 mm
Master (outer) case gross weight
4.96 kg
Products per pallet
378 pc(s)
Products per intermodal container (20ft)
7056 pc(s)
Products per intermodal container (40ft)
14880 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:12:17
Uk has collected 8 expert reviews for Logitech Wireless Combo MK270 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2018-08-11 02:24:04
If you're shopping for a wireless keyboard on a tight budget, you could do worse than the Logitech MK270 wireless keyboard and mouse bundle. Available for as little as $20 on Amazon, the MK270 looks and feels a bit cheap, and it makes a fair amount of ra...
Bottom line You'll never mistake the Logitech MK270's typing feel for that of a pricier mechanical model. The keys on this wireless keyboard feel reasonably good considering its bargain price, however, and the included mouse goes above and beyond with its programmabl...
0%
pcworld.co.nz
Updated:
2018-08-11 02:24:04
If you're shopping for a wireless keyboard on a tight budget, you could do worse than the Logitech MK270 wireless keyboard and mouse bundle. Available for as little as $20 on Amazon, the MK270 looks and feels a bit cheap, and it makes a fair amount of ra...
Bottom line You'll never mistake the Logitech MK270's typing feel for that of a pricier mechanical model. The keys on this wireless keyboard feel reasonably good considering its bargain price, however, and the included mouse goes above and beyond with its programmabl...
0%
pcworld.com_techhive.com
Updated:
2018-08-11 02:24:04
If you're shopping for a wireless keyboard on a tight budget, you could do worse than the Logitech MK270 wireless keyboard and mouse bundle. Available for as little as $20 on Amazon, the MK270 looks and feels a bit cheap, and it makes a fair amount of ra...
Good Springy typing feel, Customizable middle mouse button, Super-easy setup...
Bad Both keyboard and mouse feel cheap, Loud typing, Only three programmable keys, Limited Mac support...
Bottom line You'll never mistake the Logitech MK270's typing feel for that of a pricier mechanical model. The keys on this wireless keyboard feel reasonably good considering its bargain price, however, and the included mouse goes above and beyond with its programmabl...
60%
Brand Image Product code Product Stock Price from
Logitech MK850 Performance Wireless Keyboard and Mouse Combo Logitech MK850 Performance Wireless Keyboard and Mouse Combo
(show image)
920-008223 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming Keyboard
(show image)
920-008089 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard
(show image)
920-008015 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless Keyboard Logitech K780 Multi-Device Wireless Keyboard
(show image)
920-008036 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007861 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007772 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 Wireless Keyboard and Mouse Combo Logitech MK235 Wireless Keyboard and Mouse Combo
(show image)
920-007909 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Blue
(show image)
920-007571 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Grey Logitech K380 keyboard Universal Bluetooth QWERTZ Swiss Grey
(show image)
920-007570 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G410 Atlas Spectrum keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007749 G410 Atlas Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer Logitech Wireless Combo MK270:
Disclaimer

© 2021 Logitech. All rights reserved. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows Vista, Windows, and the Windows_x000D_
logo are trademarks of the Microsoft group of companies._x000D_

All other trademarks are the property of their respective owners.