Logitech logo

Logitech MX Master 3S Performance Wireless Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
381787
Info modified on:
12 Nov 2024, 10:44:08
Warranty:
2 years
Long product name Logitech MX Master 3S Performance Wireless Mouse:

MX Master 3S Performance Wireless Mouse

Logitech MX Master 3S Performance Wireless Mouse:

AN ICON. REMASTERED.
Meet MX Master 3S – an iconic mouse remastered.
Feel every moment of your workflow with even more precision, tactility, and performance, thanks to Quiet Clicks and an 8,000 DPI track-on-glass134 mm minimum glass thickness. sensor.

FEEL IT – BARELY HEAR IT
Introducing Quiet Clicks – create, make and do with the same click feel, but less noise. Quiet Clicks deliver satisfying, soft tactile feedback with 90% less click noise14Compared to MX Master 3, MX Master 3S has 90% less Sound Power Level left and right click, measured at 1m..

Add that to a remarkably quiet MagSpeed electromagnetic scroll wheel for a high performance experience with zero distraction.

8K DPI ANY-SURFACE TRACKING
MX Master 3S is outfitted with our most accurate sensor ever, with next-gen precision and responsiveness.

The 8,000 DPI optical sensor tracks virtually anywhere – even on glass154 mm minimum glass thickness.. You can adjust your tracking sensitivity in Logi Options+16Available on Windows and macOS at logitech.com/optionsplus and set the right level for your workflow and monitor resolution.

SCROLL 1,000 LINES PER SECOND
MagSpeed Electromagnetic scrolling is precise enough to stop on a pixel and quick enough to scroll 1,000 lines per second. Oh, and it’s nearly silent.

The wheel’s machined steel gives it a premium tactility and enough weight to offer a dynamic inertia you feel – but don’t hear.

YOU’VE GOT OPTIONS
Do more with your mice with Logi Options+19Available on Windows and macOS at logitech.com/optionsplus. Work across devices and operating systems using Flow, customize individual buttons, set tracking speed, use predefined app-specific customizations and Smart Actions to optimize nearly every aspect of your workflow.

CHARGE QUICKLY, CONNECT INSTANTLY
MX Master 3S stays powered for up to 70 days on a full charge – and gets three hours of use from a one-minute quick charge.23Battery life may vary based on user and computing conditions. Use the included USB-C charging cable to top up the power.

MX Master 3S is compatible with all major operating systems24Device basic functions will be supported without software for operating systems other than Windows and macOS right out of the box such as Windows, macOS, Chrome OS™ or Linux®. Your mouse instantly pairs with up to three devices via Bluetooth Low Energy or the included Logi Bolt USB Receiver

HAND SCULPTED, ALL DAY COMFORT.
Work comfortably with an ergonomic silhouette crafted to support your palm and fingers. Textured surfaces provide a confident grip for total control. The unique tilt angle of MX Master 3S positions your arm in a more natural posture for better comfort.

Optimally placed thumb controls are positioned for quick, intuitive access and fast navigation. The side scroll wheel follows the natural movement of the thumb for fluid and intuitive horizontal navigation.

Short summary description Logitech MX Master 3S Performance Wireless Mouse:

Logitech MX Master 3S Performance Wireless Mouse, Right-hand, Laser, RF Wireless + Bluetooth, 8000 DPI, Graphite

Long summary description Logitech MX Master 3S Performance Wireless Mouse:

Logitech MX Master 3S Performance Wireless Mouse. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Graphite

Specs
Similar products
Distributors
Loading...
Disclaimer Logitech MX Master 3S Performance Wireless Mouse 910-006559:
© 2022 Logitech. Logitech, Logi and the Logitech logo are trademarks or registered trademarks of Logitech Europe S.A. and/or its affiliates in the U.S. and other countries.

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.

Apple
Windows

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.