location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Mouse M100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse M100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-005003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206070462
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 573144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Mouse M100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This wired mouse is built by Logitech: The computer and laptop mouse experts. It comes with the quality and design we’ve built into more than a billion PC mice, more than any other manufacturer
  • - The Logitech Mouse M100 is simple to set up and use: There’s no software to install. And since it’s wired, you can just plug the cable into a USB port and use it right away
  • - Clever Design: The full-size, ambidextrous shape of this PC mouse is designed to keep either hand happy. So you’ll feel comfortable, even after hours of use
  • - Precise optical tracking (1000 DPI): Enables responsive, smooth cursor control for precise tracking and easy text selection, on Windows, macOS and Linux, Plus, it´s a Works with Chromebook certified product.
  • - Works With Chromebook : This product is tested and certified as Works With Chromebook, which means it meets Google’s compatibility standards and works seamlessly with your Chromebook.
  • - Upgrade to Logitech M500 Corded Mouse: Higher productivity with hyper fast and horizontal scrolling, better precision and 6 customizable buttons
Warranty: 3 years
Long product name Logitech Mouse M100 :
The long product name of Logitech Mouse M100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mouse M100
More>>>
Logitech Mouse M100:
The official description of Logitech Mouse M100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech® Mouse M100 gives you just the basics for comfortable, reliable control of your computer. It’s built by Logitech®—the mouse experts—and comes with the quality we’ve built into more than a billion mice. There’s no software to install. And since it’s corded, you can just plug the cable into a USB port and use it right away. The full-size, ambidextrous shape means your hand will rest comfortably, while high-definition optical tracking (1000 dpi) means you’ll get responsive, smooth cursor control for precise tracking and easy text selection.

Short summary description Logitech Mouse M100:
This short summary of the Logitech Mouse M100 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Mouse M100, Ambidextrous, Optical, USB Type-A, 1000 DPI, Grey

Long summary description Logitech Mouse M100:
This is an auto-generated long summary of Logitech Mouse M100 based on the first three specs of the first five spec groups.

Logitech Mouse M100. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Grey

Just the basics

Setup is fast and easy. You can just plug the cable into a USB port and use it right away.

In good shape

Left-handed or right, you’ll be comfortable hour after hour with this full-size, ambidextrous design.

No false moves

You can’t go wrong with precise optical tracking. It’s a smooth mover—with or without a mouse pad.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Grey
Surface coloration
Monochromatic
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
62 mm
Depth
113 mm
Height
38 mm
Weight
90 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
83 mm
Package depth
126 mm
Package height
186 mm
Package weight
148 g
Other features
Packaging content
Mouse User documentation
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060704613
Master (outer) case width
101 mm
Master (outer) case length
407 mm
Master (outer) case height
258 mm
Master (outer) case gross weight
1.62 kg
Products per pallet
1520 pc(s)
Products per intermodal container (20ft)
28170 pc(s)
Products per intermodal container (40ft)
57870 pc(s)
Products per intermodal container (40ft, HC)
64300 pc(s)
Brand Image Product code Product Stock Price from
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 SILENT PLUS Logitech M330 SILENT PLUS
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004530 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Mouse M100:
Disclaimer

© 2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries.

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.

Linux penguin ""Tux"" created by Larry Ewing and The Gimp.

All other trademarks are the properties of their respective owners.