location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004913-BUN6
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black
  • - Right-hand RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - 1 AA Alkaline
Long product name Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI :
The long product name of Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF Wireless 2.4 GHz, 1000 dpi, Optical, MacOS X, Linux, Chrome OS, Windows, 5+1
More>>>
Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI:
The official description of Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ENJOY THE SOUND OF SILENCE

Get all your work done without missing a beat or disturbing those around you. Silent Mice have the same click feel without the click noise – over 90% noise reduction.* Durable, high performance feet quietly glide over the desktop. A smooth scroll wheel completes the silent experience. Silent Mice eliminate excess noise while protecting the health and productivity of everyone. Make this your last annoying click. Your family and friends will thank you.

Short summary description Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI:
This short summary of the Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech B330, Right-hand, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Logitech B330 mouse Office Right-hand RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Logitech B330. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Ergonomics
On/off switch
Yes
Wireless range
10 m
Power
Number of batteries supported
1
Power
Battery type
AA
Battery technology
Alkaline
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
67.9 mm
Depth
105.3 mm
Height
38.4 mm
Weight
91 g
Receiver width
1.87 cm
Receiver depth
6.1 mm
Receiver height
1.44 cm
Receiver weight
1.8 g
Packaging content
Receiver included
Yes
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Brand Image Product code Product Stock Price from
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 SILENT PLUS Logitech M330 SILENT PLUS
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004530 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)