Product Brochure/Datasheet
(2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Maximum weight capacity: 7 kg
- - Minimum screen size: 33 cm (13") Maximum screen size: 81.3 cm (32")
- - Number of displays supported: 3
- - Mounting type: Desk
- - Maximum VESA mount: 100 x 100 mm
- - Steel Metallic
Long product name LogiLink BP0052 monitor mount / stand 81.3 cm (32") Metallic Desk
:
Triple alumium monitor desk mount, tilt -90°/+90°, swivel -90°/+90°, level adjustment -90°/+90°, 13–27", max. 7 kg
The long product name of LogiLink BP0052 monitor mount / stand 81.3 cm (32") Metallic Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Triple alumium monitor desk mount, tilt -90°/+90°, swivel -90°/+90°, level adjustment -90°/+90°, 13–27", max. 7 kg
More>>>
Short summary description LogiLink BP0052 monitor mount / stand 81.3 cm (32") Metallic Desk:
This short summary of the LogiLink BP0052 monitor mount / stand 81.3 cm (32") Metallic Desk data-sheet is auto-generated and uses the product title and the first six key specs.
LogiLink BP0052, 7 kg, 33 cm (13"), 81.3 cm (32"), 75 x 75 mm, 100 x 100 mm, Metallic
Long summary description LogiLink BP0052 monitor mount / stand 81.3 cm (32") Metallic Desk:
This is an auto-generated long summary of LogiLink BP0052 monitor mount / stand 81.3 cm (32") Metallic Desk based on the first three specs of the first five spec groups.
LogiLink BP0052. Maximum weight capacity: 7 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Swivel angle range: -90 - 90°, Tilt angle range: -90 - 90°. Product colour: Metallic