Little Tikes logo

Little Tikes 14' Trampoline Big Bounce

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63498
Info modified on:
14 Jun 2024, 09:06:02
Short summary description Little Tikes 14' Trampoline Big Bounce:

Little Tikes 14' Trampoline Big Bounce, Above ground trampoline, Round, 6 yr(s), Safety net, Assembly required, Black, Blue, Yellow

Long summary description Little Tikes 14' Trampoline Big Bounce:

Little Tikes 14' Trampoline Big Bounce. Product type: Above ground trampoline, Placement supported: Outdoor, Shape: Round, Recommended age (min): 6 yr(s), Safety net, Number of legs: 6 leg(s), Assembly required, Product colour: Black, Blue, Yellow

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.