Little Tikes logo

Little Tikes Tumble Train

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88303
Info modified on:
14 Jun 2024, 09:04:28
Short summary description Little Tikes Tumble Train:

Little Tikes Tumble Train, Vehicle & track set, 3 yr(s), AA, Plastic, Multicolour

Long summary description Little Tikes Tumble Train:

Little Tikes Tumble Train. Product type: Vehicle & track set, Recommended age (min): 3 yr(s). Battery type: AA, Number of batteries supported: 4. Material: Plastic, Product colour: Multicolour

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.