Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Wide Tracker Activity Walker baby walker Multicolour

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wide Tracker Activity Walker
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
627712MP
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743627712
Category
Seat or trolley on wheels on which a baby can sit/lean whilst it moves its legs and learns to walk.
Baby Walkers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLittle Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3766
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 02 Jun 2018 08:15:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Little Tikes Wide Tracker Activity Walker baby walker Multicolour :
The short editorial description of Little Tikes Wide Tracker Activity Walker baby walker Multicolour

Wide Tracker Activity Walker, 6 - 36 months
More>>>
Little Tikes Wide Tracker Activity Walker baby walker Multicolour:
The official marketing text of Little Tikes Wide Tracker Activity Walker baby walker Multicolour as supplied by the manufacturer

This delightful activity walker will keep your baby entertained for hours. Colors, shapes and flip down doors will capture their attention. The wide wheel base provides added stability. The unique folding design lets the walker start as a baby activity gym when they are sitting and crawling.
- Designed to grow along with kids - it folds for floor play - then opens into a walker
- Extra wide, easy grip handle
- The stable base makes it easy for little ones to walk behind
- Soft, textured wheels with speed adjustments to help prevent slips
- 3 “letters” drop into the mail slot or store behind the two flip down doors
- Loaded with fun activities including a spinner
- A clicking caterpillar and butterfly
- A sliding bee
- Two doors that open and close
- Teaches colors and numbers
- Helps with coordination and motor skills
- 3-pieces of mail

Short summary description Little Tikes Wide Tracker Activity Walker baby walker Multicolour:
This short summary of the Little Tikes Wide Tracker Activity Walker baby walker Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Wide Tracker Activity Walker, Boy/Girl, Plastic, Multicolour

Long summary description Little Tikes Wide Tracker Activity Walker baby walker Multicolour:
This is an auto-generated long summary of Little Tikes Wide Tracker Activity Walker baby walker Multicolour based on the first three specs of the first five spec groups.

Little Tikes Wide Tracker Activity Walker. Recommended age (min): 6 month(s), Recommended gender: Boy/Girl, Recommended age (max): 3 yr(s). Width: 419.1 mm, Depth: 457.2 mm, Height: 444.5 mm. Package width: 349.3 mm, Package depth: 130.3 mm, Package height: 505 mm. Quantity per intermodal container (20ft): 1101 pc(s), Quantity per intermodal container (40ft): 2532 pc(s), Quantity per intermodal container (40ft, HC): 2588 pc(s)

Features
Recommended age (min) *
6 month(s)
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Playcenter
Yes
Material
Plastic
Product colour
Multicolour
Suitable for
Indoor
Preassembled
No
Certification
CE
Learning & training skills
Math & counting learning
Yes
Colours learning
Yes
Shapes learning
Yes
Weight & dimensions
Width *
419.1 mm
Depth *
457.2 mm
Height *
444.5 mm
Packaging data
Package width
349.3 mm
Package depth
130.3 mm
Package height
505 mm
Package weight
2.27 kg
Package type
Closed box
Package volume
23000 m³
Logistics data
Quantity per intermodal container (20ft)
1101 pc(s)
Quantity per intermodal container (40ft)
2532 pc(s)
Quantity per intermodal container (40ft, HC)
2588 pc(s)
Master (outer) case width
41 cm
Master (outer) case length
36.8 cm
Master (outer) case height
51.1 cm
Master (outer) case weight
7.73 kg
Master (outer) case volume
77200 cm³