Little Tikes logo

Little Tikes Pirate Ship

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73182
Info modified on:
14 Jun 2024, 09:05:50
Short summary description Little Tikes Pirate Ship:

Little Tikes Pirate Ship, Toddler bed, 22.7 kg, Boy, Plastic, Multicolour

Long summary description Little Tikes Pirate Ship:

Little Tikes Pirate Ship. Product type: Toddler bed, Maximum baby weight: 22.7 kg, Product colour: Multicolour. Battery type: AAA. Width: 1199.9 mm, Depth: 2180.1 mm, Height: 2130 mm. Package volume: 1128000 cm³, Package width: 1228.9 mm, Package depth: 917.7 mm. Products per intermodal container (20ft): 25 pc(s), Products per intermodal container (40ft): 58 pc(s), Products per intermodal container (40ft, HC): 59 pc(s)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.