Little Tikes logo

Little Tikes 8-in-1 Playground

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136209
Info modified on:
14 Jun 2024, 09:04:46
Short summary description Little Tikes 8-in-1 Playground:

Little Tikes 8-in-1 Playground, 3 yr(s), Plastic, 59.8 kg, Green, Orange, Red, Yellow

Long summary description Little Tikes 8-in-1 Playground:

Little Tikes 8-in-1 Playground. Recommended age (min): 3 yr(s), Frame material: Plastic. Width: 4160.5 mm, Depth: 1139.2 mm, Height: 1634.5 mm, Weight: 59.8 kg. Product colour: Green, Orange, Red, Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.