Lirio by Philips 57036/31/P0, Surfaced lighting spot, GU10, 6 bulb(s), LED, 255 lm, White
Lirio by Philips 57036/31/P0. Product type: Surfaced lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 6 bulb(s), Bulb type: LED, Luminous flux: 255 lm. International Protection (IP) code: IP20. Dimmable. Input voltage: 230 V. Product colour: White