Lirio by Philips logo

Lirio by Philips CIELO ceiling lighting LED

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59545
Info modified on:
30 Apr 2024, 21:39:42
Short summary description Lirio by Philips CIELO ceiling lighting LED:

Lirio by Philips CIELO, 24 bulb(s), LED, Gold

Long summary description Lirio by Philips CIELO ceiling lighting LED:

Lirio by Philips CIELO. Product colour: Gold, Suitable location: Bedroom, Dining room, Kitchen, Living room, Mounting type: Surfaced. Number of bulbs: 24 bulb(s), Bulb type: LED, Bulb power: 2.5 W. Input voltage: 230 V, AC input voltage: 230 V. Width: 593 mm, Height: 3210 mm, Length: 593 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.